Groschopp, Inc. Groschopp DC Motors 4109

Description
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
Datasheet
Description
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp DC Motors - 4109 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp DC Motors
4109
Groschopp DC Motors 4109
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
    Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • Steel housing with powder coating
  • High efficiency synthetic oil lubricant
  • Ball bearing construction
  • Industry-wide compatibility
  • Low noise, long life
  • 12-inch standard leads
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category DC Motors
Product Number 4109
Product Name Groschopp DC Motors
DC Voltage Range 115.0 VDC
Output Power 0.1303 HP
Continuous Current 1.44 amps
Continuous Torque 5.0 In-lbs (5.77 kg-cm)
Gearing Efficiency 68 %
Unlock Full Specs
to access all available technical data

Similar Products

22DCTAthlonix - Precious Metal Brush DC Motor - 22DCT 32P2 224E 14 - Portescap
Specs
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
DC-Micromotors Series 1336 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 3.45 in-oz/amp (24.37 mN-m/amp)
Rotor Inertia 7.93E-6 oz-in-sec² (5.60E-5 kg-cm²)
View Details
DC Motors - 4179677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 10.4 In-lbs (12 kg-cm)
Gear Type Planetary; Planetary
View Details
Housed Brushless DC (BLDC) Motor - DIH23-19-BDNA - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 1.4 In-lbs (1.6 kg-cm)
View Details