Groschopp, Inc. Groschopp DC Motors 4104

Description
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
Datasheet
Description
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp DC Motors - 4104 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp DC Motors
4104
Groschopp DC Motors 4104
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
    Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • Steel housing with powder coating
  • High efficiency synthetic oil lubricant
  • Ball bearing construction
  • Industry-wide compatibility
  • Low noise, long life
  • 12-inch standard leads
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category DC Motors
Product Number 4104
Product Name Groschopp DC Motors
DC Voltage Range 180.0 VDC
Output Power 0.2972 HP
Continuous Current 1.48 amps
Continuous Torque 7.3 In-lbs (8.42 kg-cm)
Gearing Efficiency 86 %
Unlock Full Specs
to access all available technical data

Similar Products

Brushless motors - C10C-02 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
10000 Revolutions Per Minute (rpm) Rated Speed and 2 Millimeter (mm) Height Coin Vibration Direct Current (DC) Micro Motor - PT1020-20-00 - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Voltage Range 2.5 to 4.0 VDC
Continuous Current 0.0900 amps
View Details
Torque Motor - TMB+ Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details
Brushless DC Motor - 57BYA Series (big torque) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V; 72V
DC Voltage Range 12.0 to 80.0 VDC
View Details