Groschopp, Inc. Groschopp Right Angle DC Gearmotors 20577

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle DC Gearmotor, part number 20577, operates at a voltage of 180 V DC and has a speed rating of 2550 RPM. It features a 7.5:1 gear ratio with a gearbox identified as RA 3000T. The motor is designed for continuous duty cycles and exhibits an efficiency of 65.8% for the system, with the motor itself achieving 68.4% efficiency. In terms of performance, the gearmotor can deliver a torque of 18.2 lb-in at a current draw of 0.91 amps, while it can handle stall conditions with a maximum torque of 184.46 lb-in at 6.04 amps. The motor's characteristics include a constant voltage constant (Ke) of 60.22 V/krpm and a torque constant (Kt) of 5.09 lb-in/amp. This gearmotor is suitable for applications requiring reliable performance in a compact design.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle DC Gearmotor, part number 20577, operates at a voltage of 180 V DC and has a speed rating of 2550 RPM. It features a 7.5:1 gear ratio with a gearbox identified as RA 3000T. The motor is designed for continuous duty cycles and exhibits an efficiency of 65.8% for the system, with the motor itself achieving 68.4% efficiency. In terms of performance, the gearmotor can deliver a torque of 18.2 lb-in at a current draw of 0.91 amps, while it can handle stall conditions with a maximum torque of 184.46 lb-in at 6.04 amps. The motor's characteristics include a constant voltage constant (Ke) of 60.22 V/krpm and a torque constant (Kt) of 5.09 lb-in/amp. This gearmotor is suitable for applications requiring reliable performance in a compact design.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle DC Gearmotors - 20577 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle DC Gearmotors
20577
Groschopp Right Angle DC Gearmotors 20577
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 20577
Product Name Groschopp Right Angle DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
DC Voltage Range 180.0 VDC
Output Power 0.0978 HP
Continuous Current 0.8900 amps
Unlock Full Specs
to access all available technical data