Groschopp, Inc. Groschopp Right Angle DC Gearmotors 20539

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle DC Gearmotor, part number 20539, operates at a voltage of 130 V DC and has a speed rating of 2650 RPM. It features a 5:1 gear ratio, providing a balance between speed and torque. The motor has a continuous duty cycle and demonstrates an efficiency of 58.4% for the gearbox, 73.5% for the motor, and 42.9% for the overall system. Under start/stall conditions, it can deliver a torque of 9.4 lb-in at a current of 0.96 amps, with a maximum stall torque of 115.88 lb-in at 8.24 amps. The motor is designed for low noise operation and is built with durable components suitable for high-temperature environments, making it a reliable choice for various applications.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle DC Gearmotor, part number 20539, operates at a voltage of 130 V DC and has a speed rating of 2650 RPM. It features a 5:1 gear ratio, providing a balance between speed and torque. The motor has a continuous duty cycle and demonstrates an efficiency of 58.4% for the gearbox, 73.5% for the motor, and 42.9% for the overall system. Under start/stall conditions, it can deliver a torque of 9.4 lb-in at a current of 0.96 amps, with a maximum stall torque of 115.88 lb-in at 8.24 amps. The motor is designed for low noise operation and is built with durable components suitable for high-temperature environments, making it a reliable choice for various applications.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle DC Gearmotors - 20539 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle DC Gearmotors
20539
Groschopp Right Angle DC Gearmotors 20539
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 20539
Product Name Groschopp Right Angle DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
DC Voltage Range 130.0 VDC
Output Power 0.0801 HP
Continuous Current 0.9600 amps
Unlock Full Specs
to access all available technical data

Similar Products

L16-R Miniature Linear Servos for RC & Arduino 50mm 63:1 6 volts - L16-50-63-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 63 : 1
View Details
DC Geared Motor - PG80 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXJ Gear Motor, 200V Batteryless - SXJ04AW_-VL070-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.5361 HP
Continuous Torque 21.0 In-lbs (24.21 kg-cm)
Gearbox Ratio 10 : 1
View Details