Groschopp, Inc. Groschopp Right Angle DC Gearmotors 20518

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle DC Gearmotor, part number 20518, operates at a voltage of 90 V DC and has a speed rating of 2600 RPM. It features a 30:1 gear ratio with a PM 8014 motor configuration. The gearmotor has a continuous duty cycle and demonstrates an efficiency of 36.4% for the gearbox and 71.7% for the motor, resulting in an overall system efficiency of 26.1%. In terms of performance, the gearmotor can deliver a torque of 38.8 lb-in at a current draw of 1.74 amps, with a maximum stall torque of 537.17 lb-in at 11.37 amps. The motor's constants include a Ke value of 30.10 V/krpm and a Kt value of 2.54 lb-in/amp. This gearmotor is designed for applications requiring reliable performance in a compact form factor.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle DC Gearmotor, part number 20518, operates at a voltage of 90 V DC and has a speed rating of 2600 RPM. It features a 30:1 gear ratio with a PM 8014 motor configuration. The gearmotor has a continuous duty cycle and demonstrates an efficiency of 36.4% for the gearbox and 71.7% for the motor, resulting in an overall system efficiency of 26.1%. In terms of performance, the gearmotor can deliver a torque of 38.8 lb-in at a current draw of 1.74 amps, with a maximum stall torque of 537.17 lb-in at 11.37 amps. The motor's constants include a Ke value of 30.10 V/krpm and a Kt value of 2.54 lb-in/amp. This gearmotor is designed for applications requiring reliable performance in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle DC Gearmotors - 20518 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle DC Gearmotors
20518
Groschopp Right Angle DC Gearmotors 20518
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 20518
Product Name Groschopp Right Angle DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.0528 HP
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 8777171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 22.1 In-lbs (25.51 kg-cm)
View Details
300N linear servo - P16-150-256-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297G-90V GP42-115 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details