Groschopp, Inc. Groschopp DC Motors 2007

Description
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
Datasheet
Description
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp DC Motors - 2007 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp DC Motors
2007
Groschopp DC Motors 2007
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
    Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • Steel housing with powder coating
  • High efficiency synthetic oil lubricant
  • Ball bearing construction
  • Industry-wide compatibility
  • Low noise, long life
  • 12-inch standard leads
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category DC Motors
Product Number 2007
Product Name Groschopp DC Motors
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.0678 HP
Continuous Current 1.04 amps
Continuous Torque 4.3 In-lbs (4.96 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

17N78 Brush DC Coreless Motor - 17N78-207E.1 - Portescap
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details
Flat DC-Micromotors Series 1506 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
Rotor Inertia 1.27E-6 oz-in-sec² (9.00E-6 kg-cm²)
View Details
DC Motors - 4179649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gear Type Spur; Spur
Units Metric
View Details
High Pressure High Temperature Downhole Brushless DC (BLDC) Motor - DIH10-27-001A - Sensata Technologies
Specs
Commutation Brushless
Standard DC Voltage 9V
Continuous Torque 0.4 In-lbs (0.4082 kg-cm)
View Details