Groschopp, Inc. Groschopp DC Motors 2006

Description
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
Description
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp DC Motor, part number 2006, operates at a voltage of 12 V DC and has a speed rating of 950 RPM with a two-pole configuration. It features a continuous duty cycle and has an efficiency rating of 61.9%. The motor can deliver a torque of up to 4.8 lb-in at a current draw of 7.30 amps, with a stall torque of 18.84 lb-in at a maximum current of 26.19 amps. The output power is rated at 53 watts, equivalent to 0.0704 HP. This motor is suitable for applications requiring reliable performance in a compact design.

Datasheet Summary
Powered by GS/AI

The Groschopp DC Motor, part number 2006, operates at a voltage of 12 V DC and has a speed rating of 950 RPM with a two-pole configuration. It features a continuous duty cycle and has an efficiency rating of 61.9%. The motor can deliver a torque of up to 4.8 lb-in at a current draw of 7.30 amps, with a stall torque of 18.84 lb-in at a maximum current of 26.19 amps. The output power is rated at 53 watts, equivalent to 0.0704 HP. This motor is suitable for applications requiring reliable performance in a compact design.

Suppliers

Company
Product
Description
Supplier Links
Groschopp DC Motors - 2006 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp DC Motors
2006
Groschopp DC Motors 2006
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
    Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • Steel housing with powder coating
  • High efficiency synthetic oil lubricant
  • Ball bearing construction
  • Industry-wide compatibility
  • Low noise, long life
  • 12-inch standard leads
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category DC Motors
Product Number 2006
Product Name Groschopp DC Motors
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0704 HP
Continuous Current 7.5 amps
Continuous Torque 4.8 In-lbs (5.53 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

8734 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Precious Metal Brushed Direct Current (DC) Micro Motor - PTFF-032-10230 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 6V
DC Voltage Range 4.0 to 6.0 VDC
View Details
DC-Micromotors Series 3890 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 4.51 in-oz/amp (31.82 mN-m/amp)
Rotor Inertia 0.0023 oz-in-sec² (0.0164 kg-cm²)
View Details
Frameless Brushless DC (BLDC) Motor - DIP214-11-001A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 2.9 In-lbs (3.37 kg-cm)
View Details
Brushed Motors - MMP TM36-268H-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details