Groschopp, Inc. Groschopp DC Motors 2005

Description
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
Datasheet
Description
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp DC Motors - 2005 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp DC Motors
2005
Groschopp DC Motors 2005
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
    Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • Steel housing with powder coating
  • High efficiency synthetic oil lubricant
  • Ball bearing construction
  • Industry-wide compatibility
  • Low noise, long life
  • 12-inch standard leads
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category DC Motors
Product Number 2005
Product Name Groschopp DC Motors
DC Voltage Range 115.0 VDC
Output Power 0.1012 HP
Continuous Current 1.17 amps
Continuous Torque 2.6 In-lbs (3 kg-cm)
Gearing Efficiency 64 %
Unlock Full Specs
to access all available technical data

Similar Products

PTRS-370CM Carbon Brushed Direct Current (DC) Micro Motors - PTRS-370CM-10690 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 18.0 to 30.0 VDC
View Details
DC-Micromotors Series 3257 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 3.89 in-oz/amp (27.5 mN-m/amp)
Rotor Inertia 5.81E-4 oz-in-sec² (0.0041 kg-cm²)
View Details
Housed Brushless DC (BLDC) Motor - DIH18-14-BBNA - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.3 In-lbs (0.3061 kg-cm)
View Details
Brushed Motors - MMP TM40-285B-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details