Groschopp, Inc. Groschopp DC Motors 2003

Description
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
Datasheet
Description
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp DC Motors - 2003 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp DC Motors
2003
Groschopp DC Motors 2003
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
    Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • Steel housing with powder coating
  • High efficiency synthetic oil lubricant
  • Ball bearing construction
  • Industry-wide compatibility
  • Low noise, long life
  • 12-inch standard leads
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category DC Motors
Product Number 2003
Product Name Groschopp DC Motors
DC Voltage Range 130.0 VDC
Output Power 0.1569 HP
Continuous Current 1.25 amps
Continuous Torque 3.8 In-lbs (4.38 kg-cm)
Gearing Efficiency 74 %
Unlock Full Specs
to access all available technical data

Similar Products

Coreless motors - A12C-24 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 6V
View Details
Flat Motion Series 3500 Revolutions Per Minute (rpm) Rated Speed External Rotor Brushless Direct Current (BLDC) Motor - EC60-48 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Continuous Current 0.5000 amps
Shaft Speed 3970 rpm
View Details
Torque Motor - TMB+ Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details
Brushless DC Motor - 60BSA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details