Groschopp, Inc. Groschopp DC Motors 2000

Description
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
Datasheet
Description
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp DC Motors - 2000 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp DC Motors
2000
Groschopp DC Motors 2000
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
    Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • Steel housing with powder coating
  • High efficiency synthetic oil lubricant
  • Ball bearing construction
  • Industry-wide compatibility
  • Low noise, long life
  • 12-inch standard leads
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category DC Motors
Product Number 2000
Product Name Groschopp DC Motors
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.1442 HP
Continuous Current 12.9 amps
Continuous Torque 3.9 In-lbs (4.5 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

28DT12 Brush DC Coreless Motor - 28DT12-222P.1 - Portescap
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details
DC-Micromotors Series 2224 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.07 in-oz/amp (14.6 mN-m/amp)
Rotor Inertia 3.82E-5 oz-in-sec² (2.70E-4 kg-cm²)
View Details
DC Motors - 192523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.6701 HP
Continuous Torque 1663.7 In-lbs (1918 kg-cm)
Units Metric
View Details
Frameless Brushless DC (BLDC) Motor - DIP21-22-002A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 3.4 In-lbs (3.88 kg-cm)
View Details