Groschopp, Inc. Groschopp Right Angle DC Gearmotors 10586

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle DC Gearmotor, part number 10586, operates at a voltage of 130 V DC and has a speed rating of 2450 RPM. It features a 25:1 gear ratio, which allows for a significant reduction in speed while increasing torque. The motor is designed for continuous duty cycles, making it suitable for applications requiring consistent performance. In terms of efficiency, the motor exhibits a system efficiency of 11.0%, with the motor itself achieving 57.3% efficiency. The gear system has a lower efficiency of 19.2%. The motor can deliver a stall torque of up to 112.48 lb-in and operates at a current of 2.05 amps under these conditions. Under normal operating conditions, it provides an output of 0.0090 HP and consumes approximately 7 watts of power. This gearmotor is constructed with durable materials and is designed for low noise operation, making it a viable option for applications where sound levels are a concern. Its rugged cast housing and hardened output shaft contribute to its longevity and reliability in various environments.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle DC Gearmotor, part number 10586, operates at a voltage of 130 V DC and has a speed rating of 2450 RPM. It features a 25:1 gear ratio, which allows for a significant reduction in speed while increasing torque. The motor is designed for continuous duty cycles, making it suitable for applications requiring consistent performance. In terms of efficiency, the motor exhibits a system efficiency of 11.0%, with the motor itself achieving 57.3% efficiency. The gear system has a lower efficiency of 19.2%. The motor can deliver a stall torque of up to 112.48 lb-in and operates at a current of 2.05 amps under these conditions. Under normal operating conditions, it provides an output of 0.0090 HP and consumes approximately 7 watts of power. This gearmotor is constructed with durable materials and is designed for low noise operation, making it a viable option for applications where sound levels are a concern. Its rugged cast housing and hardened output shaft contribute to its longevity and reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle DC Gearmotors - 10586 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle DC Gearmotors
10586
Groschopp Right Angle DC Gearmotors 10586
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 10586
Product Name Groschopp Right Angle DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
DC Voltage Range 130.0 VDC
Output Power 0.0090 HP
Continuous Current 0.4600 amps
Unlock Full Specs
to access all available technical data