Groschopp, Inc. Groschopp Right Angle DC Gearmotors 10570

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle DC Gearmotor, part number 10570, operates at a voltage of 115V and features a speed of 2550 RPM with a 5:1 gear ratio. It is designed for continuous duty cycles and has a maximum torque of 26.48 lb-in at a stall current of 2.52 amps. The motor's efficiency ratings are 10.4% for the gearbox, 52.0% for the motor, and 5.4% for the overall system. The motor is equipped with a hardened output shaft and utilizes ball and roller bearings for durability. It is suitable for applications requiring low noise and long operational life, with a maximum operating temperature of 130 degrees C.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle DC Gearmotor, part number 10570, operates at a voltage of 115V and features a speed of 2550 RPM with a 5:1 gear ratio. It is designed for continuous duty cycles and has a maximum torque of 26.48 lb-in at a stall current of 2.52 amps. The motor's efficiency ratings are 10.4% for the gearbox, 52.0% for the motor, and 5.4% for the overall system. The motor is equipped with a hardened output shaft and utilizes ball and roller bearings for durability. It is suitable for applications requiring low noise and long operational life, with a maximum operating temperature of 130 degrees C.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle DC Gearmotors - 10570 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle DC Gearmotors
10570
Groschopp Right Angle DC Gearmotors 10570
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 10570
Product Name Groschopp Right Angle DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
DC Voltage Range 115.0 VDC
Output Power 0.0041 HP
Continuous Current 0.5700 amps
Unlock Full Specs
to access all available technical data