Groschopp, Inc. Groschopp Right Angle DC Gearmotors 10569

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle DC Gearmotor, part number 10569, operates at a voltage of 90 V DC and has a speed rating of 1700 RPM. It features a 60:1 gear ratio, which allows for a significant reduction in speed while increasing torque output. The motor is designed for continuous duty cycles and exhibits an efficiency of 26.5% for the gearbox, 58.7% for the motor, and 15.6% for the overall system. In terms of performance, the motor can deliver a stall torque of up to 216.94 lb-in and operates at a current of 2.19 amps under these conditions. At a lower speed of 28.1 RPM, it can produce a torque of 22.6 lb-in while consuming 0.54 amps and 8 watts of power, equating to approximately 0.0101 HP. The motor's construction includes features that enhance durability and reliability, making it suitable for various applications.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle DC Gearmotor, part number 10569, operates at a voltage of 90 V DC and has a speed rating of 1700 RPM. It features a 60:1 gear ratio, which allows for a significant reduction in speed while increasing torque output. The motor is designed for continuous duty cycles and exhibits an efficiency of 26.5% for the gearbox, 58.7% for the motor, and 15.6% for the overall system. In terms of performance, the motor can deliver a stall torque of up to 216.94 lb-in and operates at a current of 2.19 amps under these conditions. At a lower speed of 28.1 RPM, it can produce a torque of 22.6 lb-in while consuming 0.54 amps and 8 watts of power, equating to approximately 0.0101 HP. The motor's construction includes features that enhance durability and reliability, making it suitable for various applications.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle DC Gearmotors - 10569 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle DC Gearmotors
10569
Groschopp Right Angle DC Gearmotors 10569
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 10569
Product Name Groschopp Right Angle DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.0101 HP
Unlock Full Specs
to access all available technical data