Groschopp, Inc. Groschopp Right Angle DC Gearmotors 10323

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle DC Gearmotor, part number 10323, operates at a voltage of 24 V DC and has a speed rating of 2400 RPM. It features a 15:1 gear ratio, which allows for a balance between speed and torque. The motor is designed for continuous duty operation, with a maximum output of 0.0412 HP and a current draw of 3.3 amps under normal conditions. Efficiency ratings for the system are 40.9%, with the motor achieving 76.1% efficiency and the gearbox at 53.8%. Under stall conditions, the motor can produce a torque of up to 103.42 lb-in. The motor's design includes class "B" insulation, enabling it to withstand running temperatures up to 130 degrees C, and it is equipped with ball and roller bearings for durability. This gearmotor is suitable for applications requiring reliable performance in a compact form factor, making it a potential choice for engineers looking for efficient motion control solutions.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle DC Gearmotor, part number 10323, operates at a voltage of 24 V DC and has a speed rating of 2400 RPM. It features a 15:1 gear ratio, which allows for a balance between speed and torque. The motor is designed for continuous duty operation, with a maximum output of 0.0412 HP and a current draw of 3.3 amps under normal conditions. Efficiency ratings for the system are 40.9%, with the motor achieving 76.1% efficiency and the gearbox at 53.8%. Under stall conditions, the motor can produce a torque of up to 103.42 lb-in. The motor's design includes class "B" insulation, enabling it to withstand running temperatures up to 130 degrees C, and it is equipped with ball and roller bearings for durability. This gearmotor is suitable for applications requiring reliable performance in a compact form factor, making it a potential choice for engineers looking for efficient motion control solutions.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle DC Gearmotors - 10323 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle DC Gearmotors
10323
Groschopp Right Angle DC Gearmotors 10323
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 10323
Product Name Groschopp Right Angle DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0412 HP
Unlock Full Specs
to access all available technical data

Similar Products

165:1 micro linear servo 100mm - P8-100-165-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 165 : 1
View Details
 - MPW86 Wheel Drive - MobilePower - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V; 48V
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-408) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXA Gear Motor, 200V Batteryless - SXA15AW_-VL120-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.01 HP
Gearbox Ratio 25 : 1
Units Metric
View Details