Groschopp, Inc. Groschopp DC Motors 1013

Description
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
Datasheet
Description
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp DC Motors - 1013 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp DC Motors
1013
Groschopp DC Motors 1013
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
    Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • Steel housing with powder coating
  • High efficiency synthetic oil lubricant
  • Ball bearing construction
  • Industry-wide compatibility
  • Low noise, long life
  • 12-inch standard leads
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category DC Motors
Product Number 1013
Product Name Groschopp DC Motors
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.0380 HP
Continuous Current 0.5400 amps
Continuous Torque 1.4 In-lbs (1.61 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

22DCT Athlonix - Graphite Brush DC Motor - 22DCT 32G1 216E 1 - Portescap
Specs
Commutation Brush
DC Voltage Range 18.0 VDC
Torque Constant 3.64 in-oz/amp (25.68 mN-m/amp)
View Details
DC-Gearmotors Series 2619 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.22 in-oz/amp (8.59 mN-m/amp)
Rotor Inertia 9.63E-6 oz-in-sec² (6.80E-5 kg-cm²)
View Details
DC Motors - 4095254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur; Spur
Units Metric
Shaft Size 0.236 inch (6.0 mm)
View Details
High Pressure High Temperature Downhole Brushless DC (BLDC) Motor - DII22-85-001A - Sensata Technologies
Specs
Commutation Brushless
Standard DC Voltage 9V
Continuous Torque 10.7 In-lbs (12.35 kg-cm)
View Details