Groschopp, Inc. Groschopp DC Motors 1003

Description
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
Datasheet
Description
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp DC Motors - 1003 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp DC Motors
1003
Groschopp DC Motors 1003
Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C Steel housing with powder coating High efficiency synthetic oil lubricant Ball bearing construction Industry-wide compatibility Low noise, long life 12-inch standard leads
    Groschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • Steel housing with powder coating
  • High efficiency synthetic oil lubricant
  • Ball bearing construction
  • Industry-wide compatibility
  • Low noise, long life
  • 12-inch standard leads
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category DC Motors
Product Number 1003
Product Name Groschopp DC Motors
DC Voltage Range 130.0 VDC
Output Power 0.0809 HP
Continuous Current 0.6600 amps
Continuous Torque 2.0 In-lbs (2.31 kg-cm)
Gearing Efficiency 74 %
Unlock Full Specs
to access all available technical data

Similar Products

35GLT2R82 Brush DC Coreless Motor - 35GLT2R82-426SP.1 - Portescap
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 48V
View Details
DC-Micromotors Series 3890 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 4.51 in-oz/amp (31.82 mN-m/amp)
Rotor Inertia 0.0023 oz-in-sec² (0.0164 kg-cm²)
View Details
DC Motors - 6685534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 708.0 In-lbs (816 kg-cm)
Gear Type Worm; Worm
View Details
High Pressure High Temperature Downhole Brushless DC (BLDC) Motor - DII15-60-201A - Sensata Technologies
Specs
Commutation Brushless
Standard DC Voltage 9V
Continuous Torque 1.9 In-lbs (2.14 kg-cm)
View Details