Grob, Inc. Timing Pulley Bar 5mm-HTD

Description
Why search continually, trying to find aluminum or steel timing pulleys that are the exact width that you need? Simply order Grob Standard aluminum or steel timing pulleys and cut them yourself. Our aluminum or steel timing pulleys stock allows you the flexibility to make pulleys in exact widths. Cold Rolled Aluminum or Steel Outside Diameter (O.D.) up to 6"
Description
Why search continually, trying to find aluminum or steel timing pulleys that are the exact width that you need? Simply order Grob Standard aluminum or steel timing pulleys and cut them yourself. Our aluminum or steel timing pulleys stock allows you the flexibility to make pulleys in exact widths. Cold Rolled Aluminum or Steel Outside Diameter (O.D.) up to 6"

Suppliers

Company
Product
Description
Supplier Links
Timing Pulley Bar - 5mm-HTD - Grob, Inc.
Grafton, WI, United States
Timing Pulley Bar
5mm-HTD
Timing Pulley Bar 5mm-HTD
Why search continually, trying to find aluminum or steel timing pulleys that are the exact width that you need? Simply order Grob Standard aluminum or steel timing pulleys and cut them yourself. Our aluminum or steel timing pulleys stock allows you the flexibility to make pulleys in exact widths. Cold Rolled Aluminum or Steel Outside Diameter (O.D.) up to 6"

Why search continually, trying to find aluminum or steel timing pulleys that are the exact width that you need? Simply order Grob Standard aluminum or steel timing pulleys and cut them yourself. Our aluminum or steel timing pulleys stock allows you the flexibility to make pulleys in exact widths.

  • Cold Rolled Aluminum or Steel
  • Outside Diameter (O.D.) up to 6"
Supplier's Site

Technical Specifications

  Grob, Inc.
Product Category Timing Pulleys (metric)
Product Number 5mm-HTD
Product Name Timing Pulley Bar
Component Type Timing Pulley Stock
Pitch Type HTD 5mm
Mounting and Features Simple Bore
Flanges No Flanges
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 182622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5.08mm
Material Aluminum; Aluminium
Teeth 30
View Details
1 mm Pitch,25 Teeth, 4mm Bore, 2 Flanges/With Hub, Aluminum Alloy Timing Pulley for 3mm Wide Belt - A 6A18M025DF3004 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Flanges Two Fanges
Material Aluminum
View Details
Timing Pulleys - T10(32,50) - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Component Type Timing Pulley
Pitch Type T 10mm
Material Aluminum
View Details
Aluminum Timing Pulley Stock - 15-AT10-PS-160A - Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type AT 10mm AT10
Material Aluminum
View Details