Grob, Inc. Timing Pulley Bar 3mm-HTD

Description
Why search continually, trying to find aluminum or steel timing pulleys that are the exact width that you need? Simply order Grob Standard aluminum or steel timing pulleys and cut them yourself. Our aluminum or steel timing pulleys stock allows you the flexibility to make pulleys in exact widths. Cold Rolled Aluminum or Steel Outside Diameter (O.D.) up to 6"
Description
Why search continually, trying to find aluminum or steel timing pulleys that are the exact width that you need? Simply order Grob Standard aluminum or steel timing pulleys and cut them yourself. Our aluminum or steel timing pulleys stock allows you the flexibility to make pulleys in exact widths. Cold Rolled Aluminum or Steel Outside Diameter (O.D.) up to 6"

Suppliers

Company
Product
Description
Supplier Links
Timing Pulley Bar - 3mm-HTD - Grob, Inc.
Grafton, WI, United States
Timing Pulley Bar
3mm-HTD
Timing Pulley Bar 3mm-HTD
Why search continually, trying to find aluminum or steel timing pulleys that are the exact width that you need? Simply order Grob Standard aluminum or steel timing pulleys and cut them yourself. Our aluminum or steel timing pulleys stock allows you the flexibility to make pulleys in exact widths. Cold Rolled Aluminum or Steel Outside Diameter (O.D.) up to 6"

Why search continually, trying to find aluminum or steel timing pulleys that are the exact width that you need? Simply order Grob Standard aluminum or steel timing pulleys and cut them yourself. Our aluminum or steel timing pulleys stock allows you the flexibility to make pulleys in exact widths.

  • Cold Rolled Aluminum or Steel
  • Outside Diameter (O.D.) up to 6"
Supplier's Site

Technical Specifications

  Grob, Inc.
Product Category Timing Pulleys (metric)
Product Number 3mm-HTD
Product Name Timing Pulley Bar
Component Type Timing Pulley Stock
Pitch Type HTD 3mm
Mounting and Features Simple Bore
Flanges No Flanges
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 183631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 8mm
Material Steel; Steel
Teeth 22
View Details
Steel Timing Pulley Stock - 120-3M-PS-8S - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type HTD 3mm 3mm HTD
Material Steel
View Details
Timing Pulley Bar - T2.5/T5/T10 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch Type T 2.5mm T 5mm T 10mm
Material Aluminum
Teeth 10 to 100
View Details
2.03mm Pitch, 16 Teeth, 75mm Usable Length, Aluminum Pulley Stock - A 6A15M016MXL08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Material Aluminum
Pulley Diameter 9.84 mm (0.3874 inch)
View Details