Grob, Inc. Timing Pulley Bar 2mm-GT

Description
Why search continually, trying to find aluminum or steel timing pulleys that are the exact width that you need? Simply order Grob Standard aluminum or steel timing pulleys and cut them yourself. Our aluminum or steel timing pulleys stock allows you the flexibility to make pulleys in exact widths. Cold Rolled Aluminum or Steel Outside Diameter (O.D.) up to 6"
Description
Why search continually, trying to find aluminum or steel timing pulleys that are the exact width that you need? Simply order Grob Standard aluminum or steel timing pulleys and cut them yourself. Our aluminum or steel timing pulleys stock allows you the flexibility to make pulleys in exact widths. Cold Rolled Aluminum or Steel Outside Diameter (O.D.) up to 6"

Suppliers

Company
Product
Description
Supplier Links
Timing Pulley Bar - 2mm-GT - Grob, Inc.
Grafton, WI, United States
Timing Pulley Bar
2mm-GT
Timing Pulley Bar 2mm-GT
Why search continually, trying to find aluminum or steel timing pulleys that are the exact width that you need? Simply order Grob Standard aluminum or steel timing pulleys and cut them yourself. Our aluminum or steel timing pulleys stock allows you the flexibility to make pulleys in exact widths. Cold Rolled Aluminum or Steel Outside Diameter (O.D.) up to 6"

Why search continually, trying to find aluminum or steel timing pulleys that are the exact width that you need? Simply order Grob Standard aluminum or steel timing pulleys and cut them yourself. Our aluminum or steel timing pulleys stock allows you the flexibility to make pulleys in exact widths.

  • Cold Rolled Aluminum or Steel
  • Outside Diameter (O.D.) up to 6"
Supplier's Site

Technical Specifications

  Grob, Inc.
Product Category Timing Pulleys (metric)
Product Number 2mm-GT
Product Name Timing Pulley Bar
Component Type Timing Pulley Stock
Pitch Type GT 2mm
Mounting and Features Simple Bore
Flanges No Flanges
Unlock Full Specs
to access all available technical data

Similar Products

3mm HTD Pitch, 50 Teeth, 200mm Usable Length, Aluminum Pulley Stock - A 6A22M050TM20 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Pitch Type HTD 3mm
Material Aluminum
View Details
Plain Bore - HTD 8M-20/8M-30 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch Type HTD 8mm
Material Steel; Cast Iron
Teeth 22 to 192
View Details
Belt Pulleys - 2864525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.5mm
Material Aluminum; Aluminium
Teeth 18
View Details
Aluminum Timing Pulley Stock - 18-3M-PS-5A - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type HTD 3mm 3mm HTD
Material Aluminum
View Details