Grob, Inc. Grob Standard Spline Shaft 2875-30-3

Description
Grob Standard Spline Shafting has been designed to maximize torsional strength and contact area.  Grob spline shafts are made with even number of teeth and are parallel over two or more teeth.  When your project requires mating parts, look no further.
Description
Grob Standard Spline Shafting has been designed to maximize torsional strength and contact area.  Grob spline shafts are made with even number of teeth and are parallel over two or more teeth.  When your project requires mating parts, look no further.

Suppliers

Company
Product
Description
Supplier Links
Grob Standard Spline Shaft - 2875-30-3 - Grob, Inc.
Grafton, WI, United States
Grob Standard Spline Shaft
2875-30-3
Grob Standard Spline Shaft 2875-30-3
Grob Standard Spline Shafting has been designed to maximize torsional strength and contact area.  Grob spline shafts are made with even number of teeth and are parallel over two or more teeth.  When your project requires mating parts, look no further.

Grob Standard Spline Shafting has been designed to maximize torsional strength and contact area.  Grob spline shafts are made with even number of teeth and are parallel over two or more teeth.  When your project requires mating parts, look no further.

Supplier's Site

Technical Specifications

  Grob, Inc.
Product Category Linear Bearing Rails
Product Number 2875-30-3
Product Name Grob Standard Spline Shaft
Guide / Rail Shape Spline Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Rails - 345425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Carbon Steel
Guide Width / Diameter 0.5906 inch (15 mm)
Guide Length 11.81 inch (300 mm)
View Details
Linear Guideways - EG Series - HIWIN Corporation
Specs
Guide / Rail Shape Linear Motion Guide
View Details
OK-Vise® RM Rail System Base Rails - RM-600 - Jergens, Inc.
Specs
Guide Length 23.62 inch (600 mm)
View Details
Linear Motion - Spline - SS40+1500L - THK America, Inc.
Specs
Guide / Rail Shape Spline Shaft
Guide Width / Diameter 1.57 inch (40 mm)
Guide Length 59.06 inch (1500 mm)
View Details