Grob, Inc. Grob Standard Spline Shaft 1000-16-2

Description
Grob Standard Spline Shafting has been designed to maximize torsional strength and contact area.  Grob spline shafts are made with even number of teeth and are parallel over two or more teeth.  When your project requires mating parts, look no further.
Description
Grob Standard Spline Shafting has been designed to maximize torsional strength and contact area.  Grob spline shafts are made with even number of teeth and are parallel over two or more teeth.  When your project requires mating parts, look no further.

Suppliers

Company
Product
Description
Supplier Links
Grob Standard Spline Shaft - 1000-16-2 - Grob, Inc.
Grafton, WI, United States
Grob Standard Spline Shaft
1000-16-2
Grob Standard Spline Shaft 1000-16-2
Grob Standard Spline Shafting has been designed to maximize torsional strength and contact area.  Grob spline shafts are made with even number of teeth and are parallel over two or more teeth.  When your project requires mating parts, look no further.

Grob Standard Spline Shafting has been designed to maximize torsional strength and contact area.  Grob spline shafts are made with even number of teeth and are parallel over two or more teeth.  When your project requires mating parts, look no further.

Supplier's Site

Technical Specifications

  Grob, Inc.
Product Category Linear Bearing Rails
Product Number 1000-16-2
Product Name Grob Standard Spline Shaft
Guide / Rail Shape Spline Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Tapped Hole with Flange - RPG15HA-1B00880H - Rockford Ball Screw
Specs
Guide / Rail Shape Linear Motion Guide
Description Precision Grade
Guide / Rail Features and Options Pre-drilled
View Details
Linear Motion - Spline - SS15+1500L - THK America, Inc.
Specs
Guide / Rail Shape Spline Shaft
Guide Width / Diameter 0.5906 inch (15 mm)
Guide Length 59.06 inch (1500 mm)
View Details
ROLLER CARRIAGE FOR LGB - LGB-30CM - LGB-30CM - Sugatsune America, Inc.
Specs
Additional Material Specifications Chrome
Guide Width / Diameter 0.8750 inch (22.22 mm)
View Details
Recirculating Wide Ball Slide Guide - BSGS12W-1-230 - Isotech, Inc.
Specs
Description Guide / Bearing Assembly
Guide Length 7.52 inch (191 mm)
View Details