Grob, Inc. Grob Standard Spline Shaft 0950-20-2

Description
Grob Standard Spline Shafting has been designed to maximize torsional strength and contact area.  Grob spline shafts are made with even number of teeth and are parallel over two or more teeth.  When your project requires mating parts, look no further.
Description
Grob Standard Spline Shafting has been designed to maximize torsional strength and contact area.  Grob spline shafts are made with even number of teeth and are parallel over two or more teeth.  When your project requires mating parts, look no further.

Suppliers

Company
Product
Description
Supplier Links
Grob Standard Spline Shaft - 0950-20-2 - Grob, Inc.
Grafton, WI, United States
Grob Standard Spline Shaft
0950-20-2
Grob Standard Spline Shaft 0950-20-2
Grob Standard Spline Shafting has been designed to maximize torsional strength and contact area.  Grob spline shafts are made with even number of teeth and are parallel over two or more teeth.  When your project requires mating parts, look no further.

Grob Standard Spline Shafting has been designed to maximize torsional strength and contact area.  Grob spline shafts are made with even number of teeth and are parallel over two or more teeth.  When your project requires mating parts, look no further.

Supplier's Site

Technical Specifications

  Grob, Inc.
Product Category Linear Bearing Rails
Product Number 0950-20-2
Product Name Grob Standard Spline Shaft
Guide / Rail Shape Spline Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Spline - DP50 - THK America, Inc.
Specs
Guide / Rail Shape Spline Shaft
Guide Width / Diameter 1.97 inch (50 mm)
View Details
16 Teeth, 11/32
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Material Steel; Carbon Steel
Guide Length 48 inch (1219 mm)
View Details
Guide unit - FEN-1
Festo Corporation
Specs
Guide / Rail Shape Linear Motion Guide
Guide Width / Diameter 1 inch (25.4 mm)
View Details
Linear Guide Rails - 1766667 - RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
Guide Width / Diameter 0.3543 inch (9 mm)
Guide Length 3.74 inch (95 mm)
View Details