Grob, Inc. Grob Standard Spline Shaft 0562-16-2

Description
Grob Standard Spline Shafting has been designed to maximize torsional strength and contact area.  Grob spline shafts are made with even number of teeth and are parallel over two or more teeth.  When your project requires mating parts, look no further.
Description
Grob Standard Spline Shafting has been designed to maximize torsional strength and contact area.  Grob spline shafts are made with even number of teeth and are parallel over two or more teeth.  When your project requires mating parts, look no further.

Suppliers

Company
Product
Description
Supplier Links
Grob Standard Spline Shaft - 0562-16-2 - Grob, Inc.
Grafton, WI, United States
Grob Standard Spline Shaft
0562-16-2
Grob Standard Spline Shaft 0562-16-2
Grob Standard Spline Shafting has been designed to maximize torsional strength and contact area.  Grob spline shafts are made with even number of teeth and are parallel over two or more teeth.  When your project requires mating parts, look no further.

Grob Standard Spline Shafting has been designed to maximize torsional strength and contact area.  Grob spline shafts are made with even number of teeth and are parallel over two or more teeth.  When your project requires mating parts, look no further.

Supplier's Site

Technical Specifications

  Grob, Inc.
Product Category Linear Bearing Rails
Product Number 0562-16-2
Product Name Grob Standard Spline Shaft
Guide / Rail Shape Spline Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Spline - SS20+1500L - THK America, Inc.
Specs
Guide / Rail Shape Spline Shaft
Guide Width / Diameter 0.7874 inch (20 mm)
Guide Length 59.06 inch (1500 mm)
View Details
Micro Linear Slide Rail 50mm - S9-50 - Actuonix Motion Devices
Specs
Guide / Rail Shape Miniature Guide
Description Precision Grade
Guide Length 1.97 inch (50 mm)
View Details
SMITH® Rail, SRV-SRP-SRHP: Inch Guide Rail - SRV-2XXXX - Accurate Bushing Company, Inc.
Specs
Guide / Rail Shape Linear Motion Guide
View Details
Tapped Hole with Flange - RPG15HA-1B10580H - Rockford Ball Screw
Specs
Guide / Rail Shape Linear Motion Guide
Description Precision Grade
Guide / Rail Features and Options Pre-drilled
View Details