Griffin’s High Pressure Jet Pumps are available in 4” and 6” models. These pumps are self-contained and portable.
These pumps are capable of delivering flow up to 1350 gpm and head conditions up to 300 ft. and higher. These pumps come equipped with hand-operated diaphragm primers as standard but can be equipped for automatic priming. Griffin jet pumps are an ideal solution for field installation of wellpoints or well casings without drilling.
These pumps are available in diesel or electric models. Other options and sizes are available. Contact Griffin for more information.
| Griffin Pump & Equipment, Inc. | |
|---|---|
| Product Category | Wastewater Treatment Equipment |
| Product Number | 155DGM |
| Product Name | 6" High Pressure Jet Pump |