Greenwich Instruments Ltd. GR Series Non-Volatile RAM GR881

Description
The range of non-volatile lithium battery backed memory devices have been established over two decades. We offer industry standard JEDEC pinouts for NV RAM in the following configurations: 2k x 8 (16K bit), 8k x 8 (64K bit), 32k x 8 (256K bit), 128k x 8 (1024K bit). All of these devices have a temperature range of -20 to +70 degrees C and are also available in an industrial temperature range.
Datasheet
Description
The range of non-volatile lithium battery backed memory devices have been established over two decades. We offer industry standard JEDEC pinouts for NV RAM in the following configurations: 2k x 8 (16K bit), 8k x 8 (64K bit), 32k x 8 (256K bit), 128k x 8 (1024K bit). All of these devices have a temperature range of -20 to +70 degrees C and are also available in an industrial temperature range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GR Series Non-Volatile RAM - GR881 - Greenwich Instruments Ltd.
Swanley, Kent, United Kingdom
GR Series Non-Volatile RAM
GR881
GR Series Non-Volatile RAM GR881
The range of non-volatile lithium battery backed memory devices have been established over two decades. We offer industry standard JEDEC pinouts for NV RAM in the following configurations: 2k x 8 (16K bit), 8k x 8 (64K bit), 32k x 8 (256K bit), 128k x 8 (1024K bit). All of these devices have a temperature range of -20 to +70 degrees C and are also available in an industrial temperature range.

The range of non-volatile lithium battery backed memory devices have been established over two decades. We offer industry standard JEDEC pinouts for NV RAM in the following configurations: 2k x 8 (16K bit), 8k x 8 (64K bit), 32k x 8 (256K bit), 128k x 8 (1024K bit). All of these devices have a temperature range of -20 to +70 degrees C and are also available in an industrial temperature range.

Supplier's Site Datasheet
Nvram, 64Kbit, 100Ns, Dip-28; Memory Type Greenwich Instruments - 21M5099 - Newark, An Avnet Company
Chicago, IL, United States
Nvram, 64Kbit, 100Ns, Dip-28; Memory Type Greenwich Instruments
21M5099
Nvram, 64Kbit, 100Ns, Dip-28; Memory Type Greenwich Instruments 21M5099
NVRAM, 64KBIT, 100NS, DIP-28; Memory Type:SRAM; Memory Size:64Kbit; NVRAM Memory Configuration:8K x 8bit; IC Interface Type:Parallel; Access Time:100ns; Memory Case Style:DIP; No. of Pins:28Pins; Supply Voltage Min:4.75V; MSL:- RoHS Compliant: Yes

NVRAM, 64KBIT, 100NS, DIP-28; Memory Type:SRAM; Memory Size:64Kbit; NVRAM Memory Configuration:8K x 8bit; IC Interface Type:Parallel; Access Time:100ns; Memory Case Style:DIP; No. of Pins:28Pins; Supply Voltage Min:4.75V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Greenwich Instruments Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number GR881 21M5099
Product Name GR Series Non-Volatile RAM Nvram, 64Kbit, 100Ns, Dip-28; Memory Type Greenwich Instruments
Memory Category NVRAM; NVSRAM NVRAM
Logic Family CMOS
Cycle Time 100 ns
Data Retention 10 years
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details