Greenwich Instruments Ltd. GR Series Non-Volatile RAM GR3281-H

Description
The range of non-volatile lithium battery backed memory devices have been established over two decades. We offer industry standard JEDEC pinouts for NV RAM in the following configurations: 2k x 8 (16K bit), 8k x 8 (64K bit), 32k x 8 (256K bit), 128k x 8 (1024K bit). All of these devices have a temperature range of -20 to +70 degrees C and are also available in an industrial temperature range.
Datasheet
Description
The range of non-volatile lithium battery backed memory devices have been established over two decades. We offer industry standard JEDEC pinouts for NV RAM in the following configurations: 2k x 8 (16K bit), 8k x 8 (64K bit), 32k x 8 (256K bit), 128k x 8 (1024K bit). All of these devices have a temperature range of -20 to +70 degrees C and are also available in an industrial temperature range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GR Series Non-Volatile RAM - GR3281-H - Greenwich Instruments Ltd.
Swanley, Kent, United Kingdom
GR Series Non-Volatile RAM
GR3281-H
GR Series Non-Volatile RAM GR3281-H
The range of non-volatile lithium battery backed memory devices have been established over two decades. We offer industry standard JEDEC pinouts for NV RAM in the following configurations: 2k x 8 (16K bit), 8k x 8 (64K bit), 32k x 8 (256K bit), 128k x 8 (1024K bit). All of these devices have a temperature range of -20 to +70 degrees C and are also available in an industrial temperature range.

The range of non-volatile lithium battery backed memory devices have been established over two decades. We offer industry standard JEDEC pinouts for NV RAM in the following configurations: 2k x 8 (16K bit), 8k x 8 (64K bit), 32k x 8 (256K bit), 128k x 8 (1024K bit). All of these devices have a temperature range of -20 to +70 degrees C and are also available in an industrial temperature range.

Supplier's Site Datasheet

Technical Specifications

  Greenwich Instruments Ltd.
Product Category Memory Chips
Product Number GR3281-H
Product Name GR Series Non-Volatile RAM
Memory Category NVRAM; NVSRAM
Logic Family CMOS
Cycle Time 100 ns
Data Retention 10 years
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details
Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-3446-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers