The range of non-volatile lithium battery backed memory devices have been established over two decades. We offer industry standard JEDEC pinouts for NV RAM in the following configurations: 2k x 8 (16K bit), 8k x 8 (64K bit), 32k x 8 (256K bit), 128k x 8 (1024K bit). All of these devices have a temperature range of -20 to +70 degrees C and are also available in an industrial temperature range.
| Greenwich Instruments Ltd. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | GR281-H |
| Product Name | GR Series Non-Volatile RAM |
| Memory Category | NVRAM; NVSRAM |
| Logic Family | CMOS |
| Cycle Time | 70 ns |
| Data Retention | 10 years |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |