Brighta series has various options on light power and pole height. Therefore, it is available for a wide variety of applications, such as narrow pathways, wide vehicle lanes, and so on.
Applications
Street Lighting
Jogging and Bike Path Lighting
Entrance Lighting
Parking Lot Lighting
Perimeter Security Lighting
Yard Lighting
Sidewalk Lighting
Farm & Ranch Lighting
Fence Lighting
Private Road Lighting
Park Lighting
Campus Lighting
Military Base Lighting
Remote Area Lighting
Boat Dock Lighting
Advantages
Adjustable solar panel bracket maximizes light collection.
High brightness: individual CREE LEDs with 130lm/W. The brightness of the LED lamp is equivalent to 2~3 times of that of the HPS lamp and 6~10 times that of an incandescent lamp
Designed to operate during the winter months even when there's great deal of snow and rain.
Customized lens and matched light fixture for different applications
Gel battery provides excellent performance in locations with large temperature fluctuations.
Smart Energy Saving Mode available: High brightness for rush hours, dim brightness or shut off for late night and increased brightness for early birds
Multiple lighting modes available: dusk to dawn, split night, full power, dimming
Multiple options for colors, lamp arms, battery positions, foundation kits
Easy to install and assemble and free of maintenance
Benefits
No line voltage, trenching, or metering
No power outages
Battery backup for cloudy or rainy days
Distributed light and power - no single point of failure for enhanced security
Easy to install with quick connect plugs - less than 1 hour
Low maintenance for up to 5 years
No cost of replacing concrete, asphalt or landscaping
No cost of transformers or meters to be added for electric service
Qualify for savings from various state and federal taxes and incentives
No monthly electric bills
Controlled charging to prolong battery service life
Long-life PV modules with more than 25 years of power generation capacity
Environmentally friendly -100% powered by the sun, solar panels reduce fossil fuel consumption, eliminating pollution
Self-contained solution - Light on/off controlled by automatic daylight sensing or hour preset, no running; or maintenance cost
Better light source - LED lamps feature cool white light without flickering and higher brightness than sodium lamps
Safe 12 volt/24 volt circuit, no risk of electric shock
Brighta series has various options on light power and pole height. Therefore, it is available for a wide variety of applications, such as narrow pathways, wide vehicle lanes, and so on.
Applications
- Street Lighting
- Jogging and Bike Path Lighting
- Entrance Lighting
- Parking Lot Lighting
- Perimeter Security Lighting
- Yard Lighting
- Sidewalk Lighting
- Farm & Ranch Lighting
- Fence Lighting
- Private Road Lighting
- Park Lighting
- Campus Lighting
- Military Base Lighting
- Remote Area Lighting
- Boat Dock Lighting
Advantages
- Adjustable solar panel bracket maximizes light collection.
- High brightness: individual CREE LEDs with 130lm/W. The brightness of the LED lamp is equivalent to 2~3 times of that of the HPS lamp and 6~10 times that of an incandescent lamp
- Designed to operate during the winter months even when there's great deal of snow and rain.
- Customized lens and matched light fixture for different applications
- Gel battery provides excellent performance in locations with large temperature fluctuations.
- Smart Energy Saving Mode available: High brightness for rush hours, dim brightness or shut off for late night and increased brightness for early birds
- Multiple lighting modes available: dusk to dawn, split night, full power, dimming
- Multiple options for colors, lamp arms, battery positions, foundation kits
- Easy to install and assemble and free of maintenance
Benefits
- No line voltage, trenching, or metering
- No power outages
- Battery backup for cloudy or rainy days
- Distributed light and power - no single point of failure for enhanced security
- Easy to install with quick connect plugs - less than 1 hour
- Low maintenance for up to 5 years
- No cost of replacing concrete, asphalt or landscaping
- No cost of transformers or meters to be added for electric service
- Qualify for savings from various state and federal taxes and incentives
- No monthly electric bills
- Controlled charging to prolong battery service life
- Long-life PV modules with more than 25 years of power generation capacity
- Environmentally friendly -100% powered by the sun, solar panels reduce fossil fuel consumption, eliminating pollution
- Self-contained solution - Light on/off controlled by automatic daylight sensing or hour preset, no running; or maintenance cost
- Better light source - LED lamps feature cool white light without flickering and higher brightness than sodium lamps
- Safe 12 volt/24 volt circuit, no risk of electric shock