Greenliant Systems, Ltd. 1MB 3.3V Memory IC and Storage Component GLS37VF010-70-3C-WHE

Description
Flash Memory 1MB, 3.3V, 70ns 128K x 8 Flash Product overview: GLS37VF010-70-3C-WHE from Greenliant is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MB, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MB, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GLS37VF010-70-3C -WHE can be used for catalog matching and distributor lookup.
Request a Quote
Description
Flash Memory 1MB, 3.3V, 70ns 128K x 8 Flash Product overview: GLS37VF010-70-3C-WHE from Greenliant is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MB, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MB, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GLS37VF010-70-3C -WHE can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1MB 3.3V Memory IC and Storage Component - 774-GLS37VF010-70-3C-WHE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MB 3.3V Memory IC and Storage Component
774-GLS37VF010-70-3C-WHE
1MB 3.3V Memory IC and Storage Component 774-GLS37VF010-70-3C-WHE
Flash Memory 1MB, 3.3V, 70ns 128K x 8 Flash Product overview: GLS37VF010-70-3C-WHE from Greenliant is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MB, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MB, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GLS37VF010-70-3C -WHE can be used for catalog matching and distributor lookup.

Flash Memory 1MB, 3.3V, 70ns 128K x 8 Flash Product overview: GLS37VF010-70-3C-WHE from Greenliant is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MB, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MB, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GLS37VF010-70-3C-WHE can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - GLS37VF010-70-3C-WHE - 1038315-GLS37VF010-70-3C-WHE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - GLS37VF010-70-3C-WHE
1038315-GLS37VF010-70-3C-WHE
Memory - Flash - GLS37VF010-70-3C-WHE 1038315-GLS37VF010-70-3C-WHE
Manufacturer: Greenliant Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038315-GLS37VF010-7 0-3C-WHE Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Type: FLASH, NOR Memory Size: 128 kB Interface: Parallel Access Time: 70 ns Density: 1 Mb Weight: 249.640004 g Number of Pins: 32 Categories: Flash Case / Package: TSOP Alternative Parts (Cross-Reference): SST39VF010-70-4C-WHE ; SST39VF040-70-4C-WHE ; SST39VF040-70-4I-WHE ; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Address Bus Width: 17 b

Manufacturer: Greenliant
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038315-GLS37VF010-70-3C-WHE
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Memory Type: FLASH, NOR
Memory Size: 128 kB
Interface: Parallel
Access Time: 70 ns
Density: 1 Mb
Weight: 249.640004 g
Number of Pins: 32
Categories: Flash
Case / Package: TSOP
Alternative Parts (Cross-Reference): SST39VF010-70-4C-WHE; SST39VF040-70-4C-WHE; SST39VF040-70-4I-WHE;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Address Bus Width: 17 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-GLS37VF010-70-3C-WHE 1038315-GLS37VF010-70-3C-WHE
Product Name 1MB 3.3V Memory IC and Storage Component Memory - Flash - GLS37VF010-70-3C-WHE
Memory Category Flash; FLASH, , NOR Flash; FLASH, NOR
Access Time 70 ns 70 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 1000 kbits 1000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
Controllers - DP8421ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 40060204 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers