Greenliant Systems, Ltd. Memory - EEPROM - GLS29EE512-70-4C-EHE GLS29EE512-70-4C-EHE

Description
Manufacturer: Greenliant Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004477-GLS29EE512-7 0-4C-EHE Mounting: SMD (SMT) Memory Size: 64 kB Interface: Parallel Access Time: 70 ns Density: 512 kb Number of Pins: 32 Categories: EEPROM Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: Greenliant Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004477-GLS29EE512-7 0-4C-EHE Mounting: SMD (SMT) Memory Size: 64 kB Interface: Parallel Access Time: 70 ns Density: 512 kb Number of Pins: 32 Categories: EEPROM Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - GLS29EE512-70-4C-EHE - 1004477-GLS29EE512-70-4C-EHE - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - GLS29EE512-70-4C-EHE
1004477-GLS29EE512-70-4C-EHE
Memory - EEPROM - GLS29EE512-70-4C-EHE 1004477-GLS29EE512-70-4C-EHE
Manufacturer: Greenliant Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004477-GLS29EE512-7 0-4C-EHE Mounting: SMD (SMT) Memory Size: 64 kB Interface: Parallel Access Time: 70 ns Density: 512 kb Number of Pins: 32 Categories: EEPROM Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: Greenliant
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004477-GLS29EE512-70-4C-EHE
Mounting: SMD (SMT)
Memory Size: 64 kB
Interface: Parallel
Access Time: 70 ns
Density: 512 kb
Number of Pins: 32
Categories: EEPROM
Case / Package: TSOP
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now
Memory IC and Storage Component - 774-GLS29EE512-70-4C-EHE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-GLS29EE512-70-4C-EHE
Memory IC and Storage Component 774-GLS29EE512-70-4C-EHE
Flash, 64KX8, 70ns, PDSO32, TSOP1-32 Product overview: GLS29EE512-70-4C-EHE from Greenliant is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GLS29EE512-70-4C -EHE can be used for catalog matching and distributor lookup.

Flash, 64KX8, 70ns, PDSO32, TSOP1-32 Product overview: GLS29EE512-70-4C-EHE from Greenliant is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GLS29EE512-70-4C-EHE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1004477-GLS29EE512-70-4C-EHE 774-GLS29EE512-70-4C-EHE
Product Name Memory - EEPROM - GLS29EE512-70-4C-EHE Memory IC and Storage Component
Memory Category Flash; EEPROM Flash
Access Time 70 ns 70 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 512 kbits
Unlock Full Specs
to access all available technical data

Similar Products

 - 27LS00PC - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; PDIP
View Details
3 suppliers
Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details