Greenliant Systems, Ltd. Memory - EEPROM - GLS29EE010-70-4I-EHE GLS29EE010-70-4I-EHE

Description
Manufacturer: Greenliant Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036308-GLS29EE010-7 0-4I-EHE Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Size: 128 kB Interface: Parallel Access Time: 70 ns Density: 1 Mb Categories: EEPROM Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 85 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: Greenliant Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036308-GLS29EE010-7 0-4I-EHE Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Size: 128 kB Interface: Parallel Access Time: 70 ns Density: 1 Mb Categories: EEPROM Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 85 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - GLS29EE010-70-4I-EHE - 1036308-GLS29EE010-70-4I-EHE - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - GLS29EE010-70-4I-EHE
1036308-GLS29EE010-70-4I-EHE
Memory - EEPROM - GLS29EE010-70-4I-EHE 1036308-GLS29EE010-70-4I-EHE
Manufacturer: Greenliant Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036308-GLS29EE010-7 0-4I-EHE Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Size: 128 kB Interface: Parallel Access Time: 70 ns Density: 1 Mb Categories: EEPROM Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 85 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: Greenliant
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036308-GLS29EE010-70-4I-EHE
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Size: 128 kB
Interface: Parallel
Access Time: 70 ns
Density: 1 Mb
Categories: EEPROM
Case / Package: TSOP
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 85 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now
1MB 5V Memory IC and Storage Component - 774-GLS29EE010-70-4I-EHE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MB 5V Memory IC and Storage Component
774-GLS29EE010-70-4I-EHE
1MB 5V Memory IC and Storage Component 774-GLS29EE010-70-4I-EHE
EEPROM 1MB, 5V, 70ns 128Kx8 EEPROM Flash Product overview: GLS29EE010-70-4I-EHE from Greenliant is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MB, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MB, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GLS29EE010-70-4I -EHE can be used for catalog matching and distributor lookup.

EEPROM 1MB, 5V, 70ns 128Kx8 EEPROM Flash Product overview: GLS29EE010-70-4I-EHE from Greenliant is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MB, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MB, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GLS29EE010-70-4I-EHE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1036308-GLS29EE010-70-4I-EHE 774-GLS29EE010-70-4I-EHE
Product Name Memory - EEPROM - GLS29EE010-70-4I-EHE 1MB 5V Memory IC and Storage Component
Memory Category Flash; EEPROM Flash; EEPROM
Access Time 70 ns 70 ns
Operating Temperature 85 C (185 F) 85 C (185 F)
Density 1000 kbits 1000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
Memory - S25FL064P0XBHV020 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details