Greenleaf Corporation Round Flat Top Insert RNGN-43

Description
Round insert, flat top config, no hole
Description
Round insert, flat top config, no hole

Suppliers

Company
Product
Description
Supplier Links
Round Flat Top Insert - RNGN-43 - Greenleaf Corporation
Saegertown, PA, United States
Round Flat Top Insert
RNGN-43
Round Flat Top Insert RNGN-43
Round insert, flat top config, no hole

Round insert, flat top config, no hole

Supplier's Site
Negative Round Insert - RNGN-43 - Greenleaf Corporation
Saegertown, PA, United States
Negative Round Insert
RNGN-43
Negative Round Insert RNGN-43
Negative round geometry, not hole configuration

Negative round geometry, not hole configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation Greenleaf Corporation
Product Category Cutting Tool Inserts Cutting Tool Inserts
Product Number RNGN-43 RNGN-43
Product Name Round Flat Top Insert Negative Round Insert
Application Milling; Turning Milling; Turning
Shape Circular Circular
I.C. 0.500 inch (12.7 mm) 0.500 inch (12.7 mm)
Thickness 0.187 inch (4.7 mm) 0.187 inch (4.7 mm)
Material Carbide Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Inserts for Back Turning Profiles - Style VLR - WhizCut of Sweden AB
Specs
Application Turning
Shape Custom Fit; Indexable
Thickness 0.098 inch (2.5 mm)
View Details
Square Chip Control Insert - SNMG-643-GP2 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Square; Chipbreaker
Tip Angle 90°
View Details