Greenleaf Corporation Round Chip Control Insert RNGG-43-TF

Description
Round chip control insert, precision finishing config
Description
Round chip control insert, precision finishing config

Suppliers

Company
Product
Description
Supplier Links
Saegertown, PA, United States
Round Chip Control Insert
RNGG-43-TF
Round Chip Control Insert RNGG-43-TF
Round chip control insert, precision finishing config

Round chip control insert, precision finishing config

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number RNGG-43-TF
Product Name Round Chip Control Insert
Application Milling; Turning
Shape Circular; Chipbreaker
I.C. 0.500 inch (12.7 mm)
Thickness 0.187 inch (4.7 mm)
Material Carbide
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Torlon® Sealant Removal Cutter (TSR) -  - Pexco
Specs
Application Shearing or Cutting
Shape Circular
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Type J Axial Inserts for Groove Turning - Style A - WhizCut of Sweden AB
Specs
Application Grooving; Turning
Shape Rhombic; Indexable; Chipbreaker
Thickness 0.098 inch (2.5 mm)
View Details
80° Diamond Chip Control Insert - CNMG-432-FF2 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 80°
View Details