Greenleaf Corporation 55° Diamond Chip Control Insert DNGG-431-TF

Description
55 degree diamond insert, precision finishing config
Description
55 degree diamond insert, precision finishing config

Suppliers

Company
Product
Description
Supplier Links
55° Diamond Chip Control Insert - DNGG-431-TF - Greenleaf Corporation
Saegertown, PA, United States
55° Diamond Chip Control Insert
DNGG-431-TF
55° Diamond Chip Control Insert DNGG-431-TF
55 degree diamond insert, precision finishing config

55 degree diamond insert, precision finishing config

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number DNGG-431-TF
Product Name 55° Diamond Chip Control Insert
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 55°
I.C. 0.500 inch (12.7 mm)
Thickness 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Spade Drill Series D - 10244-0214 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Application Drilling
Shape Spade Drill
Special Tip Angle 130 degrees
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
CoroThread® 266 insert for thread turning - 266RG-16NT01A270M 1135 - Sandvik Coromant Co.
Specs
Application Threading; Turning
Thickness 0.156 inch (4.0 mm)
Process Physical Vapor Deposition
View Details