Greenleaf Corporation 80° Diamond Chip Control Insert CNMG-543-MR2

Description
80 degree diamond insert, medium roughing config
Description
80 degree diamond insert, medium roughing config

Suppliers

Company
Product
Description
Supplier Links
80° Diamond Chip Control Insert - CNMG-543-MR2 - Greenleaf Corporation
Saegertown, PA, United States
80° Diamond Chip Control Insert
CNMG-543-MR2
80° Diamond Chip Control Insert CNMG-543-MR2
80 degree diamond insert, medium roughing config

80 degree diamond insert, medium roughing config

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number CNMG-543-MR2
Product Name 80° Diamond Chip Control Insert
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 80°
I.C. 0.625 inch (15.9 mm)
Thickness 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Torlon® Adhesive Cutter (TAC) -  - Pexco
Specs
Application Shearing or Cutting
Shape Circular
View Details
Insert for milling - 009370R6 SMA - Sandvik Coromant Co.
Specs
Application Milling
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Type K Radial Inserts for Partial Profile Threading - Style T - WhizCut of Sweden AB
Specs
Application Threading
Shape Custom Fit; Indexable
Thickness 0.098 inch (2.5 mm)
View Details