Greenleaf Corporation 80° Diamond Chip Control Insert CNGG-430.6-TF

Description
80 degree diamond insert, precision finishing config
Description
80 degree diamond insert, precision finishing config

Suppliers

Company
Product
Description
Supplier Links
80° Diamond Chip Control Insert - CNGG-430.6-TF - Greenleaf Corporation
Saegertown, PA, United States
80° Diamond Chip Control Insert
CNGG-430.6-TF
80° Diamond Chip Control Insert CNGG-430.6-TF
80 degree diamond insert, precision finishing config

80 degree diamond insert, precision finishing config

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number CNGG-430.6-TF
Product Name 80° Diamond Chip Control Insert
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 80°
I.C. 0.500 inch (12.7 mm)
Thickness 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Spade Drill - 1023A-0117 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Application Drilling
Shape Spade Drill
Special Tip Angle 130 degrees
View Details
CoroThread® 266 insert for thread turning - 266RG-16NT01A140M 1135 - Sandvik Coromant Co.
Specs
Application Threading; Turning
Thickness 0.156 inch (4.0 mm)
Process Physical Vapor Deposition
View Details
Internal Threading Insert - 90038 - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Application Threading
Shape Triangle (optional feature); Square (optional feature); Single, Multi-Tooth
Tip Angle 60° (optional feature); 90° (optional feature)
View Details