- Trained on our vast library of engineering resources.

Greenleaf Corporation 55° V-Bottom Diamond Toolholder CDPON-V

Description
Double ended 55° diamond

Suppliers

Company
Product
Description
Supplier Links
55° V-Bottom Diamond Toolholder - CDPON-V - Greenleaf Corporation
Saegertown, PA, USA
55° V-Bottom Diamond Toolholder
CDPON-V
55° V-Bottom Diamond Toolholder CDPON-V
Double ended 55° diamond

Double ended 55° diamond

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Tool Holders
Product Number CDPON-V
Product Name 55° V-Bottom Diamond Toolholder
Type OD / ID Tool Holder
Unlock Full Specs
to access all available technical data

Similar Products

Stub Arbor Holders - AH401141347 - Malco Saw Company, Inc.
Malco Saw Company, Inc.
Specs
Type Face Mill/Shell Mill/Stub Arbor
Projection Length 7.75 inch (197 mm)
View Details
Type J Axial Tool Holder with Square Shank - ZSJ - WhizCut of Sweden AB
Specs
Type End Mill Holder
Live Static Live / Driven
Mounting Style Custom Fit, Center Screw
View Details