A high-performance grade for milling steels at high speed.
| Greenleaf Corporation | |
|---|---|
| Product Category | Cutting Tool Inserts |
| Product Number | ADGT-16222DFR5LD |
| Product Name | HushCut Series II Milling Insert |
| Application | Boring; Turning |
| Shape | Rectangular |
| Special Tip Angle | 84 degrees |
| Thickness | 0.138 inch (3.5 mm) |
| Radius | 0.031 inch (0.8 mm) |