Greenheck Coils

Description
Coils Greenheck specializes in manufacturing competitively priced, quality engineered replacement and OEM coils. Every coil we build is leak tested with 450 PSIG of dry nitrogen to guarantee 100% quality assurance. And just to be sure you get the performance you expect, our coils are tested in accordance with AHRI Standand-410-2001. Coils are constructed with copper tubes in 5/8, 1/2 or 3/8 inch outside diameter (OD), aluminum or copper fins, and galvanized, stainless steel, or copper casings. Insulated coil sections, stainless steel drain pans, and protective coatings are also available. Fluid Coils Custom designed chilled and hot water coils are available in 5/8-, 1/2-, and 3/8-inch OD copper tubes with aluminum or copper fins. Casing options include flanged, slip and drive, end plates only, and inverted side plate flanges in galvanized, stainless steel, and copper materials. Universal Connections available. Booster Coils Hot water and steam booster coils are available in one or two row configurations. All coils have 5/8-inch OD copper tubes, .006 aluminum fins, and one inch flanged or slip and drive galvanized casings in four inch depth. Fin heights up to 24-inches. Energy Recovery Energy recovery coils/run around coil pairs can be selected in our coil selection software. The program provides coil performance based on summer or winter design conditions at a specified fluid flow rate. Reduce load requirements and save money by reclaiming energy from the exhaust air coil and transferring it to the supply air coil. Refrigerant Direct Expansion and Condenser coils are available in 5/8-, 1/2-, and 3/8-inch OD copper tubes with aluminum or copper fins. Face split and intertwined circuiting available. Casing options include flanged, end plates only, and inverted side plate flanges in galvanized, stainless steel, and copper materials. Steam Coils Standard steam and non-freeze steam distributing coils are available in 5/8-inch OD copper tubes, up to .049 thickness, one or two row coils with aluminum or copper fins. Casing options include flanged, pitched, end plates only, and inverted side plate flanges in galvanized, stainless steel, and copper materials. Same or opposite end connection circuiting available.
Description
Coils Greenheck specializes in manufacturing competitively priced, quality engineered replacement and OEM coils. Every coil we build is leak tested with 450 PSIG of dry nitrogen to guarantee 100% quality assurance. And just to be sure you get the performance you expect, our coils are tested in accordance with AHRI Standand-410-2001. Coils are constructed with copper tubes in 5/8, 1/2 or 3/8 inch outside diameter (OD), aluminum or copper fins, and galvanized, stainless steel, or copper casings. Insulated coil sections, stainless steel drain pans, and protective coatings are also available. Fluid Coils Custom designed chilled and hot water coils are available in 5/8-, 1/2-, and 3/8-inch OD copper tubes with aluminum or copper fins. Casing options include flanged, slip and drive, end plates only, and inverted side plate flanges in galvanized, stainless steel, and copper materials. Universal Connections available. Booster Coils Hot water and steam booster coils are available in one or two row configurations. All coils have 5/8-inch OD copper tubes, .006 aluminum fins, and one inch flanged or slip and drive galvanized casings in four inch depth. Fin heights up to 24-inches. Energy Recovery Energy recovery coils/run around coil pairs can be selected in our coil selection software. The program provides coil performance based on summer or winter design conditions at a specified fluid flow rate. Reduce load requirements and save money by reclaiming energy from the exhaust air coil and transferring it to the supply air coil. Refrigerant Direct Expansion and Condenser coils are available in 5/8-, 1/2-, and 3/8-inch OD copper tubes with aluminum or copper fins. Face split and intertwined circuiting available. Casing options include flanged, end plates only, and inverted side plate flanges in galvanized, stainless steel, and copper materials. Steam Coils Standard steam and non-freeze steam distributing coils are available in 5/8-inch OD copper tubes, up to .049 thickness, one or two row coils with aluminum or copper fins. Casing options include flanged, pitched, end plates only, and inverted side plate flanges in galvanized, stainless steel, and copper materials. Same or opposite end connection circuiting available.

Suppliers

Company
Product
Description
Supplier Links
Coils -  - Greenheck
Schofield, WI, USA
Coils
Coils
Coils Greenheck specializes in manufacturing competitively priced, quality engineered replacement and OEM coils. Every coil we build is leak tested with 450 PSIG of dry nitrogen to guarantee 100% quality assurance. And just to be sure you get the performance you expect, our coils are tested in accordance with AHRI Standand-410-2001. Coils are constructed with copper tubes in 5/8, 1/2 or 3/8 inch outside diameter (OD), aluminum or copper fins, and galvanized, stainless steel, or copper casings. Insulated coil sections, stainless steel drain pans, and protective coatings are also available. Fluid Coils Custom designed chilled and hot water coils are available in 5/8-, 1/2-, and 3/8-inch OD copper tubes with aluminum or copper fins. Casing options include flanged, slip and drive, end plates only, and inverted side plate flanges in galvanized, stainless steel, and copper materials. Universal Connections available. Booster Coils Hot water and steam booster coils are available in one or two row configurations. All coils have 5/8-inch OD copper tubes, .006 aluminum fins, and one inch flanged or slip and drive galvanized casings in four inch depth. Fin heights up to 24-inches. Energy Recovery Energy recovery coils/run around coil pairs can be selected in our coil selection software. The program provides coil performance based on summer or winter design conditions at a specified fluid flow rate. Reduce load requirements and save money by reclaiming energy from the exhaust air coil and transferring it to the supply air coil. Refrigerant Direct Expansion and Condenser coils are available in 5/8-, 1/2-, and 3/8-inch OD copper tubes with aluminum or copper fins. Face split and intertwined circuiting available. Casing options include flanged, end plates only, and inverted side plate flanges in galvanized, stainless steel, and copper materials. Steam Coils Standard steam and non-freeze steam distributing coils are available in 5/8-inch OD copper tubes, up to .049 thickness, one or two row coils with aluminum or copper fins. Casing options include flanged, pitched, end plates only, and inverted side plate flanges in galvanized, stainless steel, and copper materials. Same or opposite end connection circuiting available.

Coils

Greenheck specializes in manufacturing competitively priced, quality engineered replacement and OEM coils. Every coil we build is leak tested with 450 PSIG of dry nitrogen to guarantee 100% quality assurance. And just to be sure you get the performance you expect, our coils are tested in accordance with AHRI Standand-410-2001. Coils are constructed with copper tubes in 5/8, 1/2 or 3/8 inch outside diameter (OD), aluminum or copper fins, and galvanized, stainless steel, or copper casings. Insulated coil sections, stainless steel drain pans, and protective coatings are also available.

Fluid Coils

Custom designed chilled and hot water coils are available in 5/8-, 1/2-, and 3/8-inch OD copper tubes with aluminum or copper fins. Casing options include flanged, slip and drive, end plates only, and inverted side plate flanges in galvanized, stainless steel, and copper materials. Universal Connections available.

Booster Coils

Hot water and steam booster coils are available in one or two row configurations. All coils have 5/8-inch OD copper tubes, .006 aluminum fins, and one inch flanged or slip and drive galvanized casings in four inch depth. Fin heights up to 24-inches.

Energy Recovery

Energy recovery coils/run around coil pairs can be selected in our coil selection software. The program provides coil performance based on summer or winter design conditions at a specified fluid flow rate. Reduce load requirements and save money by reclaiming energy from the exhaust air coil and transferring it to the supply air coil.

Refrigerant

Direct Expansion and Condenser coils are available in 5/8-, 1/2-, and 3/8-inch OD copper tubes with aluminum or copper fins. Face split and intertwined circuiting available. Casing options include flanged, end plates only, and inverted side plate flanges in galvanized, stainless steel, and copper materials.

Steam Coils

Standard steam and non-freeze steam distributing coils are available in 5/8-inch OD copper tubes, up to .049 thickness, one or two row coils with aluminum or copper fins. Casing options include flanged, pitched, end plates only, and inverted side plate flanges in galvanized, stainless steel, and copper materials. Same or opposite end connection circuiting available.

Supplier's Site

Technical Specifications

  Greenheck
Product Category Heat Exchangers
Product Name Coils
Application / Industry HVAC (optional feature); Refrigeration (optional feature); Steam (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

AdvancAir -  - Air Innovations LLC
Air Innovations LLC
Specs
Application / Industry Aerospace / Aviation; Chemical Processing; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling; Custom
Technology Air-Cooled; Water-Cooled
Temperature Range 0 to 100 F (-18 to 38 C)
View Details
Micro Channel Small Liquid Cold Plate -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Application / Industry Electronic or Power Supply Cooling
Primary Material Aluminum
View Details
Gasket Plate Heat Exchanger -  - Hexnovas Heat Exchanger Technology Co., Ltd
Hexnovas Heat Exchanger Technology Co., Ltd
Specs
Application / Industry Chemical Processing; Electronic or Power Supply Cooling; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling; Power Generation; Refrigeration
Technology Plate
Type Gasket
View Details
Water-to-Air Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 45 psi (31.67 m H2O)
View Details