Palmetto, Inc. Lip Seal Exclusion Device Chekseal™ 981

Description
The Palmetto CHEKSEAL™ is a self-adjusting, shaft-mounted, axial lip seal designed as an exclusion device, deflecting and excluding contaminants such as dust, dirt, mud and water. The CHEKSEAL also functions as a “retainer” seal, preventing the loss of viscous lubricants such as heavy greases. Compression molded with Greene, Tweed’s proprietaryelastomer s to assure high resiliency, low wear and fluid resistance, the CHEKSEAL incorporates a tough, but flexible, hinged lip that seals axially against a radial (perpendicular) face. This straightforward design requires no special machining for a tight shaft fit. Unlike conventional spring-loaded oil seals, the CHEKSEAL cannot fret or groove expensive shafts and accepts radial shaft motion due to bearing play. The CHEKSEAL automatically vents excess grease during re-greasing operations. The CHEKSEAL installs easily. Manufactured entirely of highly resilient rubber, it can be stretched over shaft obstructions and pressed firmly against the radial face. When the shaft is set in final operating position and begins turning, the CHEKSEAL self—adjusts after the first several rotations, with the axial base stop and lip working together to provide proper interference. Once in position on the shaft, the CHEKSEAL does not back off—its position maintained by the rubber compound’s natural tension. Typical Applications: Bearings Appliances Axles Swivel Joints Wheels Rotary Valves Motors · Rotary Switches Pumps Rolls/Rollers Mixers Blowers & Fans Transmissions
Datasheet
Description
The Palmetto CHEKSEAL™ is a self-adjusting, shaft-mounted, axial lip seal designed as an exclusion device, deflecting and excluding contaminants such as dust, dirt, mud and water. The CHEKSEAL also functions as a “retainer” seal, preventing the loss of viscous lubricants such as heavy greases. Compression molded with Greene, Tweed’s proprietaryelastomer s to assure high resiliency, low wear and fluid resistance, the CHEKSEAL incorporates a tough, but flexible, hinged lip that seals axially against a radial (perpendicular) face. This straightforward design requires no special machining for a tight shaft fit. Unlike conventional spring-loaded oil seals, the CHEKSEAL cannot fret or groove expensive shafts and accepts radial shaft motion due to bearing play. The CHEKSEAL automatically vents excess grease during re-greasing operations. The CHEKSEAL installs easily. Manufactured entirely of highly resilient rubber, it can be stretched over shaft obstructions and pressed firmly against the radial face. When the shaft is set in final operating position and begins turning, the CHEKSEAL self—adjusts after the first several rotations, with the axial base stop and lip working together to provide proper interference. Once in position on the shaft, the CHEKSEAL does not back off—its position maintained by the rubber compound’s natural tension. Typical Applications: Bearings Appliances Axles Swivel Joints Wheels Rotary Valves Motors · Rotary Switches Pumps Rolls/Rollers Mixers Blowers & Fans Transmissions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lip Seal Exclusion Device - Chekseal™ 981 - Palmetto, Inc.
Denton, MD, USA
Lip Seal Exclusion Device
Chekseal™ 981
Lip Seal Exclusion Device Chekseal™ 981
The Palmetto CHEKSEAL™ is a self-adjusting, shaft-mounted, axial lip seal designed as an exclusion device, deflecting and excluding contaminants such as dust, dirt, mud and water. The CHEKSEAL also functions as a “retainer” seal, preventing the loss of viscous lubricants such as heavy greases. Compression molded with Greene, Tweed’s proprietaryelastomer s to assure high resiliency, low wear and fluid resistance, the CHEKSEAL incorporates a tough, but flexible, hinged lip that seals axially against a radial (perpendicular) face. This straightforward design requires no special machining for a tight shaft fit. Unlike conventional spring-loaded oil seals, the CHEKSEAL cannot fret or groove expensive shafts and accepts radial shaft motion due to bearing play. The CHEKSEAL automatically vents excess grease during re-greasing operations. The CHEKSEAL installs easily. Manufactured entirely of highly resilient rubber, it can be stretched over shaft obstructions and pressed firmly against the radial face. When the shaft is set in final operating position and begins turning, the CHEKSEAL self—adjusts after the first several rotations, with the axial base stop and lip working together to provide proper interference. Once in position on the shaft, the CHEKSEAL does not back off—its position maintained by the rubber compound’s natural tension. Typical Applications: Bearings Appliances Axles Swivel Joints Wheels Rotary Valves Motors · Rotary Switches Pumps Rolls/Rollers Mixers Blowers & Fans Transmissions

The Palmetto CHEKSEAL™ is a self-adjusting, shaft-mounted, axial lip seal designed as an exclusion device, deflecting and excluding contaminants such as dust, dirt, mud and water. The CHEKSEAL also functions as a “retainer” seal, preventing the loss of viscous lubricants such as heavy greases.

Compression molded with Greene, Tweed’s proprietaryelastomers to assure high resiliency, low wear and fluid resistance, the CHEKSEAL incorporates a tough, but flexible, hinged lip that seals axially against a radial (perpendicular) face. This straightforward design requires no special machining for a tight shaft fit.

Unlike conventional spring-loaded oil seals, the CHEKSEAL cannot fret or groove expensive shafts and accepts radial shaft motion due to bearing play. The CHEKSEAL automatically vents excess grease during re-greasing operations.

The CHEKSEAL installs easily. Manufactured entirely of highly resilient rubber, it can be stretched over shaft obstructions and pressed firmly against the radial face. When the shaft is set in final operating position and begins turning, the CHEKSEAL self—adjusts after the first several rotations, with the axial base stop and lip working together to provide proper interference. Once in position on the shaft, the CHEKSEAL does not back off—its position maintained by the rubber compound’s natural tension.

Typical Applications:

  • Bearings
  • Appliances
  • Axles
  • Swivel Joints
  • Wheels
  • Rotary Valves
  • Motors · Rotary Switches
  • Pumps
  • Rolls/Rollers
  • Mixers
  • Blowers & Fans
  • Transmissions
Supplier's Site Datasheet

Technical Specifications

  Palmetto, Inc.
Product Category Dynamic Seals
Product Number Chekseal™ 981
Product Name Lip Seal Exclusion Device
Seal Type Exclusion Seal
Unlock Full Specs
to access all available technical data

Similar Products

Abradable Seals - FELTMETAL™ - Technetics Group
Specs
Seal Type Clearance / Labyrinth
Operating Temperature 1400 F (760 C)
View Details
Seals - 2263706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seal Type Oil / Grease Seal; Rotary Shaft Seal
Sealing Element or Lip Material (ASTM Abbreviation) Nitrile (NBR); Nitrile Rubber (NBR)
Axial X-section 0.2756 inch (7 mm)
View Details
PTFE V Ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Seal Type Hydraulic / Pneumatic Seal; Exclusion Seal
Sealing Element or Lip Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
View Details
Piston Guide Rings & Piston ring -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Seal Type Oil / Grease Seal; Piston Ring
Sealing Element or Lip Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
View Details