GREENCONN TECHNOLOGY Ltd. Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Greenconn GPED201-1002A005C1BC

Description
CONNECTOR, HEADER, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:GPED201 Series RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:GPED201 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Greenconn - 46AC8855 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Greenconn
46AC8855
Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Greenconn 46AC8855
CONNECTOR, HEADER, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:GPED201 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:GPED201 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46AC8855
Product Name Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Greenconn
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Chameleon - 026-6A03-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Contacts - 006-0055-20A - Powell Electronics, Inc.
View Details
3 suppliers