GREENCONN TECHNOLOGY Ltd. Connector, Header, 16Pos, 2Row, 1.27Mm; Connector Systems Greenconn GPEC214-0802B009C1BC

Description
CONNECTOR, HEADER, 16POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount Straight; Product Range:GPEC214 Series RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 16POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount Straight; Product Range:GPEC214 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 16Pos, 2Row, 1.27Mm; Connector Systems Greenconn - 46AC8849 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16Pos, 2Row, 1.27Mm; Connector Systems Greenconn
46AC8849
Connector, Header, 16Pos, 2Row, 1.27Mm; Connector Systems Greenconn 46AC8849
CONNECTOR, HEADER, 16POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount Straight; Product Range:GPEC214 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 16POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount Straight; Product Range:GPEC214 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46AC8849
Product Name Connector, Header, 16Pos, 2Row, 1.27Mm; Connector Systems Greenconn
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Insulated Phone Tip Jack - 907 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
View Details