GREENCONN TECHNOLOGY Ltd. Connector, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Greenconn GPEB213-0502A018C1BC

Description
CONNECTOR, HEADER, 10POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:GPEB213 Series RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 10POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:GPEB213 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Greenconn - 46AC8843 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Greenconn
46AC8843
Connector, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Greenconn 46AC8843
CONNECTOR, HEADER, 10POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:GPEB213 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:GPEB213 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46AC8843
Product Name Connector, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Greenconn
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Type 90° Plug - 190411(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connectors Circular, Plastic, Medical Grade - CAB.H02.GLA.C72G - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Quick Connects, Quick Disconnect Connectors - 36-1233-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details