GREENCONN TECHNOLOGY Ltd. Connector, Plug, 68Pos, 2Row, 1.27Mm; Connector Systems Greenconn GBEC202-3479B001C1AF

Description
CONNECTOR, PLUG, 68POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Surface Mount Straight; Product Range:GBEC202 Series RoHS Compliant: Yes
Description
CONNECTOR, PLUG, 68POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Surface Mount Straight; Product Range:GBEC202 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Plug, 68Pos, 2Row, 1.27Mm; Connector Systems Greenconn - 41AC9943 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 68Pos, 2Row, 1.27Mm; Connector Systems Greenconn
41AC9943
Connector, Plug, 68Pos, 2Row, 1.27Mm; Connector Systems Greenconn 41AC9943
CONNECTOR, PLUG, 68POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Surface Mount Straight; Product Range:GBEC202 Series RoHS Compliant: Yes

CONNECTOR, PLUG, 68POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Surface Mount Straight; Product Range:GBEC202 Series RoHS Compliant: Yes

Supplier's Site
Connector, Plug, 68Pos, 2Row, 1.27Mm; Connector Systems Greenconn - 41AC9944 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 68Pos, 2Row, 1.27Mm; Connector Systems Greenconn
41AC9944
Connector, Plug, 68Pos, 2Row, 1.27Mm; Connector Systems Greenconn 41AC9944
CONNECTOR, PLUG, 68POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Surface Mount Straight; Product Range:GBEC202 Series RoHS Compliant: Yes

CONNECTOR, PLUG, 68POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Surface Mount Straight; Product Range:GBEC202 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41AC9943
Product Name Connector, Plug, 68Pos, 2Row, 1.27Mm; Connector Systems Greenconn
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10075024-G01-22ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details
Terminal Blocks - 39.1414 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2000-2201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 20 AWG
View Details