GREENCONN TECHNOLOGY Ltd. Connector, Plug, 12Pos, 2Row, 1.27Mm; Connector Systems Greenconn GBEC202-0679B001C1AF

Description
CONNECTOR, PLUG, 12POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Straight; Product Range:GBEC202 Series RoHS Compliant: Yes
Description
CONNECTOR, PLUG, 12POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Straight; Product Range:GBEC202 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Plug, 12Pos, 2Row, 1.27Mm; Connector Systems Greenconn - 41AC9938 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 12Pos, 2Row, 1.27Mm; Connector Systems Greenconn
41AC9938
Connector, Plug, 12Pos, 2Row, 1.27Mm; Connector Systems Greenconn 41AC9938
CONNECTOR, PLUG, 12POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Straight; Product Range:GBEC202 Series RoHS Compliant: Yes

CONNECTOR, PLUG, 12POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Straight; Product Range:GBEC202 Series RoHS Compliant: Yes

Supplier's Site
Connector, Plug, 12Pos, 2Row, 1.27Mm; Connector Systems Greenconn - 41AC9937 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 12Pos, 2Row, 1.27Mm; Connector Systems Greenconn
41AC9937
Connector, Plug, 12Pos, 2Row, 1.27Mm; Connector Systems Greenconn 41AC9937
CONNECTOR, PLUG, 12POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Straight; Product Range:GBEC202 Series RoHS Compliant: Yes

CONNECTOR, PLUG, 12POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Straight; Product Range:GBEC202 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41AC9938
Product Name Connector, Plug, 12Pos, 2Row, 1.27Mm; Connector Systems Greenconn
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data