GREENCONN TECHNOLOGY Ltd. Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Connector Systems Greenconn CSEC208-1002A001C1AC

Description
CONNECTOR, RCPT, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:CSEC208 Series; Gender:Receptacle RoHS Compliant: Yes
Description
CONNECTOR, RCPT, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:CSEC208 Series; Gender:Receptacle RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Connector Systems Greenconn - 46AC8733 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Connector Systems Greenconn
46AC8733
Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Connector Systems Greenconn 46AC8733
CONNECTOR, RCPT, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:CSEC208 Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:CSEC208 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46AC8733
Product Name Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Connector Systems Greenconn
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-698-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers