GREENCONN TECHNOLOGY Ltd. Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Connector Systems Greenconn CSEB202-1002A001C1AC

Description
CONNECTOR, RCPT, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:CSEB202 Series; Gender:Receptacle RoHS Compliant: Yes
Description
CONNECTOR, RCPT, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:CSEB202 Series; Gender:Receptacle RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Connector Systems Greenconn - 46AC8723 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Connector Systems Greenconn
46AC8723
Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Connector Systems Greenconn 46AC8723
CONNECTOR, RCPT, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:CSEB202 Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:CSEB202 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46AC8723
Product Name Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Connector Systems Greenconn
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A55000-005 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details