GREENCONN TECHNOLOGY Ltd. Connector, Rcpt, 68Pos, 2Row, 1.27Mm; Connector Systems Greenconn CBED201-3479B001C1AD

Description
CONNECTOR, RCPT, 68POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:CBED201 Series RoHS Compliant: Yes
Description
CONNECTOR, RCPT, 68POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:CBED201 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 68Pos, 2Row, 1.27Mm; Connector Systems Greenconn - 41AC9643 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 68Pos, 2Row, 1.27Mm; Connector Systems Greenconn
41AC9643
Connector, Rcpt, 68Pos, 2Row, 1.27Mm; Connector Systems Greenconn 41AC9643
CONNECTOR, RCPT, 68POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:CBED201 Series RoHS Compliant: Yes

CONNECTOR, RCPT, 68POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:CBED201 Series RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 68Pos, 2Row, 1.27Mm; Connector Systems Greenconn - 41AC9642 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 68Pos, 2Row, 1.27Mm; Connector Systems Greenconn
41AC9642
Connector, Rcpt, 68Pos, 2Row, 1.27Mm; Connector Systems Greenconn 41AC9642
CONNECTOR, RCPT, 68POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:CBED201 Series RoHS Compliant: Yes

CONNECTOR, RCPT, 68POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:CBED201 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41AC9643
Product Name Connector, Rcpt, 68Pos, 2Row, 1.27Mm; Connector Systems Greenconn
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190815 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Custom Off The Shelf Micro Circular Connectors - Type Plastic - A22009-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details