GREENCONN TECHNOLOGY Ltd. Connector, Rcpt, 68Pos, 2Row, 1.27Mm; Connector Systems Greenconn CBEC220-3479B001C1AF

Description
CONNECTOR, RCPT, 68POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Connector Mounting:Surface Mount; Product Range:CBEC220 Series; Gender:Receptacle RoHS Compliant: Yes
Description
CONNECTOR, RCPT, 68POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Connector Mounting:Surface Mount; Product Range:CBEC220 Series; Gender:Receptacle RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 68Pos, 2Row, 1.27Mm; Connector Systems Greenconn - 41AC9633 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 68Pos, 2Row, 1.27Mm; Connector Systems Greenconn
41AC9633
Connector, Rcpt, 68Pos, 2Row, 1.27Mm; Connector Systems Greenconn 41AC9633
CONNECTOR, RCPT, 68POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Connector Mounting:Surface Mount; Product Range:CBEC220 Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 68POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Connector Mounting:Surface Mount; Product Range:CBEC220 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 68Pos, 2Row, 1.27Mm; Connector Systems Greenconn - 41AC9632 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 68Pos, 2Row, 1.27Mm; Connector Systems Greenconn
41AC9632
Connector, Rcpt, 68Pos, 2Row, 1.27Mm; Connector Systems Greenconn 41AC9632
CONNECTOR, RCPT, 68POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Connector Mounting:Surface Mount; Product Range:CBEC220 Series; Contact Material:- RoHS Compliant: Yes

CONNECTOR, RCPT, 68POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Connector Mounting:Surface Mount; Product Range:CBEC220 Series; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41AC9633
Product Name Connector, Rcpt, 68Pos, 2Row, 1.27Mm; Connector Systems Greenconn
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 104313-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers