GREENCONN TECHNOLOGY Ltd. Connector, Rcpt, 80Pos, 2Row, 1.27Mm; Connector Systems Greenconn CBEC219-4079B001C1AF

Description
CONNECTOR, RCPT, 80POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Product Range:CBEC219 Series; Contact Material:- RoHS Compliant: Yes
Description
CONNECTOR, RCPT, 80POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Product Range:CBEC219 Series; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 80Pos, 2Row, 1.27Mm; Connector Systems Greenconn - 41AC9624 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 80Pos, 2Row, 1.27Mm; Connector Systems Greenconn
41AC9624
Connector, Rcpt, 80Pos, 2Row, 1.27Mm; Connector Systems Greenconn 41AC9624
CONNECTOR, RCPT, 80POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Product Range:CBEC219 Series; Contact Material:- RoHS Compliant: Yes

CONNECTOR, RCPT, 80POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Product Range:CBEC219 Series; Contact Material:- RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 80Pos, 2Row, 1.27Mm; Connector Systems Greenconn - 41AC9625 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 80Pos, 2Row, 1.27Mm; Connector Systems Greenconn
41AC9625
Connector, Rcpt, 80Pos, 2Row, 1.27Mm; Connector Systems Greenconn 41AC9625
CONNECTOR, RCPT, 80POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Product Range:CBEC219 Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 80POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Product Range:CBEC219 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41AC9624
Product Name Connector, Rcpt, 80Pos, 2Row, 1.27Mm; Connector Systems Greenconn
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products